Vishay Intertechnology, Inc. Ceramic Capacitors A681K15X7RF5UAA

Description
680pF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
680pF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A681K15X7RF5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A681K15X7RF5UAA-ND
Ceramic Capacitors A681K15X7RF5UAA-ND
680pF ±10% 50V Ceramic Capacitor X7R Axial

680pF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A681K15X7RF5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A681K15X7RF5UAA
Capacitors - Ceramic Capacitors A681K15X7RF5UAA
CAP CER 680PF 50V X7R AXIAL

CAP CER 680PF 50V X7R AXIAL

Supplier's Site
Cap,ceramic,680Pf,15Vdc,10-% Tol,10+% Tol Vishay - 89K9413 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,680Pf,15Vdc,10-% Tol,10+% Tol Vishay
89K9413
Cap,ceramic,680Pf,15Vdc,10-% Tol,10+% Tol Vishay 89K9413
CAP,Ceramic,680pF,15 VDC,10-% Tol,10+% Tol

CAP,Ceramic,680pF,15VDC,10-% Tol,10+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number A681K15X7RF5UAA-ND A681K15X7RF5UAA 89K9413
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap,ceramic,680Pf,15Vdc,10-% Tol,10+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details