Vishay Intertechnology, Inc. Ceramic Capacitors A680K15C0GL5TAA

Description
68pF ±10% 500V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
68pF ±10% 500V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A680K15C0GL5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A680K15C0GL5TAA-ND
Ceramic Capacitors A680K15C0GL5TAA-ND
68pF ±10% 500V Ceramic Capacitor C0G, NP0 Axial

68pF ±10% 500V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A680K15C0GL5TAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A680K15C0GL5TAA
Capacitors - Ceramic Capacitors A680K15C0GL5TAA
CAP CER 68PF 500V C0G/NP0 AXIAL

CAP CER 68PF 500V C0G/NP0 AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number A680K15C0GL5TAA-ND A680K15C0GL5TAA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - P10G102J5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details