Vishay Intertechnology, Inc. Ceramic Capacitors A563K20X7RH5TAA

Description
0.056µF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.056µF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A563K20X7RH5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A563K20X7RH5TAA-ND
Ceramic Capacitors A563K20X7RH5TAA-ND
0.056µF ±10% 100V Ceramic Capacitor X7R Axial

0.056µF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - A563K20X7RH5TAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A563K20X7RH5TAA
Ceramic Capacitors A563K20X7RH5TAA
CAP CER 0.056UF 100V X7R AXIAL

CAP CER 0.056UF 100V X7R AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - A563K20X7RH5TAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A563K20X7RH5TAA
Capacitors - Ceramic Capacitors A563K20X7RH5TAA
CAP CER 0.056UF 100V X7R AXIAL

CAP CER 0.056UF 100V X7R AXIAL

Supplier's Site
Capacitor,ceramic,56Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 89K9377 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,56Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
89K9377
Capacitor,ceramic,56Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 89K9377
Capacitor,Ceramic,56 nF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,56nF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number A563K20X7RH5TAA-ND A563K20X7RH5TAA A563K20X7RH5TAA 89K9377
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,56Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details