Vishay Intertechnology, Inc. Ceramic Capacitors A562M15X7RK5TAA

Description
5600pF ±20% 200V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
5600pF ±20% 200V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A562M15X7RK5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A562M15X7RK5TAA-ND
Ceramic Capacitors A562M15X7RK5TAA-ND
5600pF ±20% 200V Ceramic Capacitor X7R Axial

5600pF ±20% 200V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A562M15X7RK5TAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A562M15X7RK5TAA
Capacitors - Ceramic Capacitors A562M15X7RK5TAA
CAP CER 5600PF 200V X7R AXIAL

CAP CER 5600PF 200V X7R AXIAL

Supplier's Site
Capacitor,ceramic,5.6Nf,200Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 89K9372 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,5.6Nf,200Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
89K9372
Capacitor,ceramic,5.6Nf,200Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 89K9372
Capacitor,Ceramic,5. 6nF,200VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,5.6nF,200VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Ceramic Capacitors - A562M15X7RK5TAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A562M15X7RK5TAA
Ceramic Capacitors A562M15X7RK5TAA
CAP CER 5600PF 200V X7R AXIAL

CAP CER 5600PF 200V X7R AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number A562M15X7RK5TAA-ND A562M15X7RK5TAA 89K9372 A562M15X7RK5TAA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,5.6Nf,200Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011573 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers