Vishay Intertechnology, Inc. Ceramic Capacitors A562M15X7RH5TAA

Description
5600pF ±20% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
5600pF ±20% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A562M15X7RH5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A562M15X7RH5TAA-ND
Ceramic Capacitors A562M15X7RH5TAA-ND
5600pF ±20% 100V Ceramic Capacitor X7R Axial

5600pF ±20% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - A562M15X7RH5TAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A562M15X7RH5TAA
Ceramic Capacitors A562M15X7RH5TAA
CAP CER 5600PF 100V X7R AXIAL

CAP CER 5600PF 100V X7R AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - A562M15X7RH5TAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A562M15X7RH5TAA
Capacitors - Ceramic Capacitors A562M15X7RH5TAA
CAP CER 5600PF 100V X7R AXIAL

CAP CER 5600PF 100V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number A562M15X7RH5TAA-ND A562M15X7RH5TAA A562M15X7RH5TAA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Film Capacitors - 1913020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details