Vishay Intertechnology, Inc. Ceramic Capacitors A473Z15Y5VF5TAA

Description
0.047µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Axial
Request a Quote Datasheet
Description
0.047µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A473Z15Y5VF5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A473Z15Y5VF5TAA-ND
Ceramic Capacitors A473Z15Y5VF5TAA-ND
0.047µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Axial

0.047µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Axial

Buy Now Datasheet
A 50V 47Nf -20/ % Y5V Reel E3 Vishay - 89K9303 - Newark, An Avnet Company
Chicago, IL, United States
A 50V 47Nf -20/ % Y5V Reel E3 Vishay
89K9303
A 50V 47Nf -20/ % Y5V Reel E3 Vishay 89K9303
A 50V 47NF -20/ % Y5V REEL E3

A 50V 47NF -20/ % Y5V REEL E3

Supplier's Site
Ceramic Capacitors - A473Z15Y5VF5TAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A473Z15Y5VF5TAA
Ceramic Capacitors A473Z15Y5VF5TAA
CAP CER 0.047UF 50V Y5V AXIAL

CAP CER 0.047UF 50V Y5V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number A473Z15Y5VF5TAA-ND 89K9303 A473Z15Y5VF5TAA
Product Name Ceramic Capacitors A 50V 47Nf -20/ % Y5V Reel E3 Vishay Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Film Paper Film Capacitors - 105PSB122K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers