Vishay Intertechnology, Inc. Ceramic Capacitors A473K20X7RH5TAA

Description
0.047µF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.047µF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1232PHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1232PHTR-ND
Ceramic Capacitors 1232PHTR-ND
0.047µF ±10% 100V Ceramic Capacitor X7R Axial

0.047µF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Cap,ceramic,47000Pf,20Vdc,10-% Tol,10+% Tol Vishay - 89K9290 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,47000Pf,20Vdc,10-% Tol,10+% Tol Vishay
89K9290
Cap,ceramic,47000Pf,20Vdc,10-% Tol,10+% Tol Vishay 89K9290
CAP,Ceramic,47000pF, 20VDC,10-% Tol,10+% Tol

CAP,Ceramic,47000pF,20VDC,10-% Tol,10+% Tol

Supplier's Site
Capacitors - Ceramic Capacitors - A473K20X7RH5TAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A473K20X7RH5TAA
Capacitors - Ceramic Capacitors A473K20X7RH5TAA
CAP CER 0.047UF 100V X7R AXIAL

CAP CER 0.047UF 100V X7R AXIAL

Supplier's Site
Ceramic Capacitors - A473K20X7RH5TAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A473K20X7RH5TAA
Ceramic Capacitors A473K20X7RH5TAA
CAP CER 0.047UF 100V X7R AXIAL

CAP CER 0.047UF 100V X7R AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1232PHTR-ND 89K9290 A473K20X7RH5TAA A473K20X7RH5TAA
Product Name Ceramic Capacitors Cap,ceramic,47000Pf,20Vdc,10-% Tol,10+% Tol Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 2002-101282U100BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - C17CF2R2B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details