0.047µF ±10% 50V Ceramic Capacitor X7R Axial
0.047µF ±10% 50V Ceramic Capacitor X7R Axial
Vishay A473K15X7RF5UAAP
Vishay A473K15X7RF5UAAP
CAP, 0.047UF, 50V, MLCC, AXIAL ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 56-A473K15X7RF5UAAPCT-ND | 2107784 | 92AH3960 |
| Product Name | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Cap, 0.047Uf, 50V, Mlcc, Axial Rohs Compliant Vishay |
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 160 C (-67 to 320 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic X7R | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 50 volts |