Vishay Intertechnology, Inc. 0.047uF 50V Capacitor A473K15X7RF5TAA

Description
Cap Ceramic 0.047uF 50V X7R 10% Axial 125°C T/R Product overview: A473K15X7RF5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A473K15X7RF5TAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.047uF 50V X7R 10% Axial 125°C T/R Product overview: A473K15X7RF5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A473K15X7RF5TAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.047uF 50V Capacitor
60-A473K15X7RF5TAA
0.047uF 50V Capacitor 60-A473K15X7RF5TAA
Cap Ceramic 0.047uF 50V X7R 10% Axial 125°C T/R Product overview: A473K15X7RF5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A473K15X7RF5TAA can be used for catalog matching and distributor lookup.

Cap Ceramic 0.047uF 50V X7R 10% Axial 125°C T/R Product overview: A473K15X7RF5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A473K15X7RF5TAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1107PHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1107PHCT-ND
Ceramic Capacitors 1107PHCT-ND
0.047µF ±10% 50V Ceramic Capacitor X7R Axial

0.047µF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - 1107PHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1107PHTR-ND
Ceramic Capacitors 1107PHTR-ND
0.047µF ±10% 50V Ceramic Capacitor X7R Axial

0.047µF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitor 0.047Uf 50V, X7R, 10%, Axial; Capacitance Vishay - 95C0877 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 50V, X7R, 10%, Axial; Capacitance Vishay
95C0877
Ceramic Capacitor 0.047Uf 50V, X7R, 10%, Axial; Capacitance Vishay 95C0877
CERAMIC CAPACITOR 0.047UF 50V, X7R, 10%, AXIAL; Capacitance:47000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 50V, X7R, 10%, AXIAL; Capacitance:47000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.047Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Vishay - 27X7655 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Vishay
27X7655
Ceramic Capacitor 0.047Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Vishay 27X7655
CERAMIC CAPACITOR 0.047UF 50V, X7R, 10%, AXIAL, FULL REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Product Range:A Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 50V, X7R, 10%, AXIAL, FULL REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Product Range:A Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-A473K15X7RF5TAA 1107PHCT-ND 95C0877 27X7655
Product Name 0.047uF 50V Capacitor Ceramic Capacitors Ceramic Capacitor 0.047Uf 50V, X7R, 10%, Axial; Capacitance Vishay Ceramic Capacitor 0.047Uf 50V, X7R, 10%, Axial, Full Reel; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor; Axial Leaded
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/021359 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers