Vishay Intertechnology, Inc. Ceramic Capacitors A472K20X7RL5UAA

Description
4700pF ±10% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
4700pF ±10% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A472K20X7RL5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A472K20X7RL5UAA-ND
Ceramic Capacitors A472K20X7RL5UAA-ND
4700pF ±10% 500V Ceramic Capacitor X7R Axial

4700pF ±10% 500V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitor,ceramic,4.7Nf,500Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 89K9282 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,4.7Nf,500Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
89K9282
Capacitor,ceramic,4.7Nf,500Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 89K9282
Capacitor,Ceramic,4. 7nF,500VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,4.7nF,500VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Ceramic Capacitors - A472K20X7RL5UAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A472K20X7RL5UAA
Ceramic Capacitors A472K20X7RL5UAA
CAP CER 4700PF 500V X7R AXIAL

CAP CER 4700PF 500V X7R AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - A472K20X7RL5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A472K20X7RL5UAA
Capacitors - Ceramic Capacitors A472K20X7RL5UAA
CAP CER 4700PF 500V X7R AXIAL

CAP CER 4700PF 500V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number A472K20X7RL5UAA-ND 89K9282 A472K20X7RL5UAA A472K20X7RL5UAA
Product Name Ceramic Capacitors Capacitor,ceramic,4.7Nf,500Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers