Vishay Intertechnology, Inc. Ceramic Capacitors A472K15X7RH5UAA

Description
4700pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
4700pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A472K15X7RH5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A472K15X7RH5UAA-ND
Ceramic Capacitors A472K15X7RH5UAA-ND
4700pF ±10% 100V Ceramic Capacitor X7R Axial

4700pF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - A472K15X7RH5UAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A472K15X7RH5UAA
Ceramic Capacitors A472K15X7RH5UAA
CAP CER 4700PF 100V X7R AXIAL

CAP CER 4700PF 100V X7R AXIAL

Supplier's Site Datasheet
Cap,ceramic,4700Pf,15Vdc,10-% Tol,10+% Tol Vishay - 89K9276 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,4700Pf,15Vdc,10-% Tol,10+% Tol Vishay
89K9276
Cap,ceramic,4700Pf,15Vdc,10-% Tol,10+% Tol Vishay 89K9276
CAP,Ceramic,4700pF,1 5VDC,10-% Tol,10+% Tol

CAP,Ceramic,4700pF,15VDC,10-% Tol,10+% Tol

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number A472K15X7RH5UAA-ND A472K15X7RH5UAA 89K9276
Product Name Ceramic Capacitors Ceramic Capacitors Cap,ceramic,4700Pf,15Vdc,10-% Tol,10+% Tol Vishay
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Film Paper Film Capacitors - 104PPS252KD17 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 113364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details