Vishay Intertechnology, Inc. 0.0047uF 50V Capacitor A472K15X7RF5TAA

Description
Cap Ceramic 0.0047uF 50V X7R 10% Axial 125°C T/R Product overview: A472K15X7RF5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A472K15X7RF5TAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.0047uF 50V X7R 10% Axial 125°C T/R Product overview: A472K15X7RF5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A472K15X7RF5TAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.0047uF 50V Capacitor
60-A472K15X7RF5TAA
0.0047uF 50V Capacitor 60-A472K15X7RF5TAA
Cap Ceramic 0.0047uF 50V X7R 10% Axial 125°C T/R Product overview: A472K15X7RF5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A472K15X7RF5TAA can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0047uF 50V X7R 10% Axial 125°C T/R Product overview: A472K15X7RF5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A472K15X7RF5TAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1102PHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1102PHTR-ND
Ceramic Capacitors 1102PHTR-ND
4700pF ±10% 50V Ceramic Capacitor X7R Axial

4700pF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - 1102PHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1102PHCT-ND
Ceramic Capacitors 1102PHCT-ND
4700pF ±10% 50V Ceramic Capacitor X7R Axial

4700pF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitor 4700Pf 50V, X7R, 10%, Axial; Capacitance Vishay - 95C0876 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 50V, X7R, 10%, Axial; Capacitance Vishay
95C0876
Ceramic Capacitor 4700Pf 50V, X7R, 10%, Axial; Capacitance Vishay 95C0876
CERAMIC CAPACITOR 4700PF 50V, X7R, 10%, AXIAL; Capacitance:4700pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 50V, X7R, 10%, AXIAL; Capacitance:4700pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:X7R; Lead Spacing:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-A472K15X7RF5TAA 1102PHTR-ND 95C0876
Product Name 0.0047uF 50V Capacitor Ceramic Capacitors Ceramic Capacitor 4700Pf 50V, X7R, 10%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M20U154M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers