Vishay Intertechnology, Inc. Ceramic Capacitors A472J20C0GF5UAA

Description
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A472J20C0GF5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A472J20C0GF5UAA-ND
Ceramic Capacitors A472J20C0GF5UAA-ND
4700pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

4700pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Cap,ceramic,4700Pf,25Vdc,5-% Tol,5+% Tol Vishay - 89K9272 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,4700Pf,25Vdc,5-% Tol,5+% Tol Vishay
89K9272
Cap,ceramic,4700Pf,25Vdc,5-% Tol,5+% Tol Vishay 89K9272
CAP,Ceramic,4700pF,2 5VDC,5-% Tol,5+% Tol

CAP,Ceramic,4700pF,25VDC,5-% Tol,5+% Tol

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number A472J20C0GF5UAA-ND 89K9272
Product Name Ceramic Capacitors Cap,ceramic,4700Pf,25Vdc,5-% Tol,5+% Tol Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers