Vishay Intertechnology, Inc. Ceramic Capacitors A471M15X7RL5UAA

Description
470pF ±20% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
470pF ±20% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A471M15X7RL5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A471M15X7RL5UAA-ND
Ceramic Capacitors A471M15X7RL5UAA-ND
470pF ±20% 500V Ceramic Capacitor X7R Axial

470pF ±20% 500V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A471M15X7RL5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A471M15X7RL5UAA
Capacitors - Ceramic Capacitors A471M15X7RL5UAA
CAP CER 470PF 500V X7R AXIAL

CAP CER 470PF 500V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number A471M15X7RL5UAA-ND A471M15X7RL5UAA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C0603C102J3GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers