470pF ±20% 100V Ceramic Capacitor X7R Axial
CAP CER 470PF 100V X7R AXIAL
CAP CER 470PF 100V X7R AXIAL
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | A471M15X7RH5UAA-ND | A471M15X7RH5UAA | A471M15X7RH5UAA |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 100 volts | 100 volts | 100 volts |