Vishay Intertechnology, Inc. Ceramic Capacitors A471K15X7RH5UAA

Description
470pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
470pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A471K15X7RH5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A471K15X7RH5UAA-ND
Ceramic Capacitors A471K15X7RH5UAA-ND
470pF ±10% 100V Ceramic Capacitor X7R Axial

470pF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A471K15X7RH5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A471K15X7RH5UAA
Capacitors - Ceramic Capacitors A471K15X7RH5UAA
CAP CER 470PF 100V X7R AXIAL

CAP CER 470PF 100V X7R AXIAL

Supplier's Site
Cap,ceramic,470Pf,15Vdc,10-% Tol,10+% Tol Vishay - 89K9256 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,470Pf,15Vdc,10-% Tol,10+% Tol Vishay
89K9256
Cap,ceramic,470Pf,15Vdc,10-% Tol,10+% Tol Vishay 89K9256
CAP,Ceramic,470pF,15 VDC,10-% Tol,10+% Tol

CAP,Ceramic,470pF,15VDC,10-% Tol,10+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number A471K15X7RH5UAA-ND A471K15X7RH5UAA 89K9256
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap,ceramic,470Pf,15Vdc,10-% Tol,10+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - P10R102K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details