Vishay Intertechnology, Inc. 470pF 50V Capacitor A471K15X7RF5UAA

Description
Cap Ceramic 470pF 50V X7R 10% Axial 125°C Ammo Product overview: A471K15X7RF5UAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A471K15X7RF5UAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 470pF 50V X7R 10% Axial 125°C Ammo Product overview: A471K15X7RF5UAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A471K15X7RF5UAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470pF 50V Capacitor
60-A471K15X7RF5UAA
470pF 50V Capacitor 60-A471K15X7RF5UAA
Cap Ceramic 470pF 50V X7R 10% Axial 125°C Ammo Product overview: A471K15X7RF5UAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A471K15X7RF5UAA can be used for catalog matching and distributor lookup.

Cap Ceramic 470pF 50V X7R 10% Axial 125°C Ammo Product overview: A471K15X7RF5UAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A471K15X7RF5UAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 56-A471K15X7RF5UAATB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-A471K15X7RF5UAATB-ND
Ceramic Capacitors 56-A471K15X7RF5UAATB-ND
470pF ±10% 50V Ceramic Capacitor X7R Axial

470pF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - 56-A471K15X7RF5UAACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-A471K15X7RF5UAACT-ND
Ceramic Capacitors 56-A471K15X7RF5UAACT-ND
470pF ±10% 50V Ceramic Capacitor X7R Axial

470pF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Cap,ceramic,470Pf,15Vdc,10-% Tol,10+% Tol Vishay - 89K9255 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,470Pf,15Vdc,10-% Tol,10+% Tol Vishay
89K9255
Cap,ceramic,470Pf,15Vdc,10-% Tol,10+% Tol Vishay 89K9255
CAP,Ceramic,470pF,15 VDC,10-% Tol,10+% Tol

CAP,Ceramic,470pF,15VDC,10-% Tol,10+% Tol

Supplier's Site
Capacitor, 470Pf, 50V, Axial Rohs Compliant Vishay - 73AJ1817 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 470Pf, 50V, Axial Rohs Compliant Vishay
73AJ1817
Capacitor, 470Pf, 50V, Axial Rohs Compliant Vishay 73AJ1817
CAPACITOR, 470PF, 50V, AXIAL ROHS COMPLIANT: YES

CAPACITOR, 470PF, 50V, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-A471K15X7RF5UAA 56-A471K15X7RF5UAATB-ND 89K9255 73AJ1817
Product Name 470pF 50V Capacitor Ceramic Capacitors Cap,ceramic,470Pf,15Vdc,10-% Tol,10+% Tol Vishay Capacitor, 470Pf, 50V, Axial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402B272K101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details