Vishay Intertechnology, Inc. Ceramic Capacitors A471J15C0GH5UAA

Description
470pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
470pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A471J15C0GH5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A471J15C0GH5UAA-ND
Ceramic Capacitors A471J15C0GH5UAA-ND
470pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

470pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Cap,ceramic,470Pf,100Vdc,5-% Tol,5+% Tol Vishay - 89K9243 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,470Pf,100Vdc,5-% Tol,5+% Tol Vishay
89K9243
Cap,ceramic,470Pf,100Vdc,5-% Tol,5+% Tol Vishay 89K9243
CAP,Ceramic,470pF,10 0VDC,5-% Tol,5+% Tol

CAP,Ceramic,470pF,100VDC,5-% Tol,5+% Tol

Supplier's Site
Capacitors - Ceramic Capacitors - A471J15C0GH5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A471J15C0GH5UAA
Capacitors - Ceramic Capacitors A471J15C0GH5UAA
CAP CER 470PF 100V C0G/NP0 AXIAL

CAP CER 470PF 100V C0G/NP0 AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number A471J15C0GH5UAA-ND 89K9243 A471J15C0GH5UAA
Product Name Ceramic Capacitors Cap,ceramic,470Pf,100Vdc,5-% Tol,5+% Tol Vishay Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - M39014/021419 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers