Vishay Intertechnology, Inc. 47PF 500V Capacitor A470J15C0GL5UAA

Description
CAP CER 47PF 500V C0G/NP0 AXIAL Product overview: A470J15C0GL5UAA from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A470J15C0GL5UAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 47PF 500V C0G/NP0 AXIAL Product overview: A470J15C0GL5UAA from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A470J15C0GL5UAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47PF 500V Capacitor
60-A470J15C0GL5UAA
47PF 500V Capacitor 60-A470J15C0GL5UAA
CAP CER 47PF 500V C0G/NP0 AXIAL Product overview: A470J15C0GL5UAA from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A470J15C0GL5UAA can be used for catalog matching and distributor lookup.

CAP CER 47PF 500V C0G/NP0 AXIAL Product overview: A470J15C0GL5UAA from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A470J15C0GL5UAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 56-A470J15C0GL5UAATB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-A470J15C0GL5UAATB-ND
Ceramic Capacitors 56-A470J15C0GL5UAATB-ND
47pF ±5% 500V Ceramic Capacitor C0G, NP0 Axial

47pF ±5% 500V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - 56-A470J15C0GL5UAACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-A470J15C0GL5UAACT-ND
Ceramic Capacitors 56-A470J15C0GL5UAACT-ND
47pF ±5% 500V Ceramic Capacitor C0G, NP0 Axial

47pF ±5% 500V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitor, 47Pf, 500V, Axial Rohs Compliant Vishay - 73AJ1816 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 47Pf, 500V, Axial Rohs Compliant Vishay
73AJ1816
Capacitor, 47Pf, 500V, Axial Rohs Compliant Vishay 73AJ1816
CAPACITOR, 47PF, 500V, AXIAL ROHS COMPLIANT: YES

CAPACITOR, 47PF, 500V, AXIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitor,ceramic,47Pf,500Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 89K9232 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,47Pf,500Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
89K9232
Capacitor,ceramic,47Pf,500Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 89K9232
Capacitor,Ceramic,47 pF,500VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,47pF,500VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site
Ceramic Capacitors - A470J15C0GL5UAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A470J15C0GL5UAA
Ceramic Capacitors A470J15C0GL5UAA
CAP CER 47PF 500V C0G/NP0 AXIAL

CAP CER 47PF 500V C0G/NP0 AXIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-A470J15C0GL5UAA 56-A470J15C0GL5UAATB-ND 73AJ1816 89K9232 A470J15C0GL5UAA
Product Name 47PF 500V Capacitor Ceramic Capacitors Capacitor, 47Pf, 500V, Axial Rohs Compliant Vishay Capacitor,ceramic,47Pf,500Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-5 microF 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C233T200DG1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details