Vishay Intertechnology, Inc. Ceramic Capacitors A470J15C0GH5TAA

Description
47pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
47pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1017PHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1017PHCT-ND
Ceramic Capacitors 1017PHCT-ND
47pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

47pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - 1017PHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1017PHTR-ND
Ceramic Capacitors 1017PHTR-ND
47pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

47pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Singapore, Singapore
47 pF 100 V Capacitor
60-A470J15C0GH5TAA
47 pF 100 V Capacitor 60-A470J15C0GH5TAA
Multilayer Ceramic Capacitor, 47 pF, 100 V, ± 5%, C0G (NP0), Axial Leaded Product overview: A470J15C0GH5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 pF, 100 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47 pF, 100 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A470J15C0GH5TAA can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitor, 47 pF, 100 V, ± 5%, C0G (NP0), Axial Leaded Product overview: A470J15C0GH5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 pF, 100 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47 pF, 100 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A470J15C0GH5TAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - A470J15C0GH5TAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A470J15C0GH5TAA
Ceramic Capacitors A470J15C0GH5TAA
CAP CER 47PF 100V C0G/NP0 AXIAL

CAP CER 47PF 100V C0G/NP0 AXIAL

Supplier's Site Datasheet
Ceramic Capacitor 47Pf 100V, C0G, 5%, Axial; Capacitance Vishay - 95C0873 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 47Pf 100V, C0G, 5%, Axial; Capacitance Vishay
95C0873
Ceramic Capacitor 47Pf 100V, C0G, 5%, Axial; Capacitance Vishay 95C0873
CERAMIC CAPACITOR 47PF 100V, C0G, 5%, AXIAL; Capacitance:47pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

CERAMIC CAPACITOR 47PF 100V, C0G, 5%, AXIAL; Capacitance:47pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Capacitor Case / Package:Axial LeadedRoHS Compliant: Yes

Supplier's Site
CAP CER 47PF 100V C0G/NP0 AXIAL - 886-A470J15C0GH5TAA - Utmel Electronic Limited
Hong Kong, China
CAP CER 47PF 100V C0G/NP0 AXIAL
886-A470J15C0GH5TAA
CAP CER 47PF 100V C0G/NP0 AXIAL 886-A470J15C0GH5TAA
CAP CER 47PF 100V C0G/NP0 AXIAL

CAP CER 47PF 100V C0G/NP0 AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1017PHCT-ND 60-A470J15C0GH5TAA A470J15C0GH5TAA 95C0873 886-A470J15C0GH5TAA
Product Name Ceramic Capacitors 47 pF 100 V Capacitor Ceramic Capacitors Ceramic Capacitor 47Pf 100V, C0G, 5%, Axial; Capacitance Vishay CAP CER 47PF 100V C0G/NP0 AXIAL
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details