Vishay Intertechnology, Inc. Ceramic Capacitors A393K20X7RH5TAA

Description
0.039µF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.039µF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A393K20X7RH5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A393K20X7RH5TAA-ND
Ceramic Capacitors A393K20X7RH5TAA-ND
0.039µF ±10% 100V Ceramic Capacitor X7R Axial

0.039µF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A393K20X7RH5TAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A393K20X7RH5TAA
Capacitors - Ceramic Capacitors A393K20X7RH5TAA
CAP CER 0.039UF 100V X7R AXIAL

CAP CER 0.039UF 100V X7R AXIAL

Supplier's Site
Ceramic Capacitors - A393K20X7RH5TAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A393K20X7RH5TAA
Ceramic Capacitors A393K20X7RH5TAA
CAP CER 0.039UF 100V X7R AXIAL

CAP CER 0.039UF 100V X7R AXIAL

Supplier's Site Datasheet
Capacitor,ceramic,39Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 89K9211 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,39Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
89K9211
Capacitor,ceramic,39Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 89K9211
Capacitor,Ceramic,39 nF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,39nF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number A393K20X7RH5TAA-ND A393K20X7RH5TAA A393K20X7RH5TAA 89K9211
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,39Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF 0.0390 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Film Capacitors - 1908602P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C1206C102K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details