Vishay Intertechnology, Inc. Ceramic Capacitors A392K15X7RH5UAA

Description
3900pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
3900pF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A392K15X7RH5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A392K15X7RH5UAA-ND
Ceramic Capacitors A392K15X7RH5UAA-ND
3900pF ±10% 100V Ceramic Capacitor X7R Axial

3900pF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitor,ceramic,3.9Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 89K9190 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3.9Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
89K9190
Capacitor,ceramic,3.9Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 89K9190
Capacitor,Ceramic,3. 9nF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,3.9nF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Ceramic Capacitors - A392K15X7RH5UAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A392K15X7RH5UAA
Ceramic Capacitors A392K15X7RH5UAA
CAP CER 3900PF 100V X7R AXIAL

CAP CER 3900PF 100V X7R AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - A392K15X7RH5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A392K15X7RH5UAA
Capacitors - Ceramic Capacitors A392K15X7RH5UAA
CAP CER 3900PF 100V X7R AXIAL

CAP CER 3900PF 100V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number A392K15X7RH5UAA-ND 89K9190 A392K15X7RH5UAA A392K15X7RH5UAA
Product Name Ceramic Capacitors Capacitor,ceramic,3.9Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Film Capacitors - 1725608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17AH560G-7PN-X1B - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details