Vishay Intertechnology, Inc. Ceramic Capacitors A333M20X7RH5TAA

Description
0.033µF ±20% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.033µF ±20% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A333M20X7RH5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A333M20X7RH5TAA-ND
Ceramic Capacitors A333M20X7RH5TAA-ND
0.033µF ±20% 100V Ceramic Capacitor X7R Axial

0.033µF ±20% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitor,ceramic,33Nf,100Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 21J6308 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,33Nf,100Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
21J6308
Capacitor,ceramic,33Nf,100Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 21J6308
Capacitor,Ceramic,33 nF,100VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,33nF,100VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - A333M20X7RH5TAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A333M20X7RH5TAA
Capacitors - Ceramic Capacitors A333M20X7RH5TAA
CAP CER 0.033UF 100V X7R AXIAL

CAP CER 0.033UF 100V X7R AXIAL

Supplier's Site
Ceramic Capacitors - A333M20X7RH5TAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A333M20X7RH5TAA
Ceramic Capacitors A333M20X7RH5TAA
CAP CER 0.033UF 100V X7R AXIAL

CAP CER 0.033UF 100V X7R AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number A333M20X7RH5TAA-ND 21J6308 A333M20X7RH5TAA A333M20X7RH5TAA
Product Name Ceramic Capacitors Capacitor,ceramic,33Nf,100Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - C0805C150J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details