Vishay Intertechnology, Inc. Ceramic Capacitors A333K20X7RH5UAA

Description
0.033µF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.033µF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A333K20X7RH5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A333K20X7RH5UAA-ND
Ceramic Capacitors A333K20X7RH5UAA-ND
0.033µF ±10% 100V Ceramic Capacitor X7R Axial

0.033µF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - A333K20X7RH5UAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A333K20X7RH5UAA
Ceramic Capacitors A333K20X7RH5UAA
CAP CER 0.033UF 100V X7R AXIAL

CAP CER 0.033UF 100V X7R AXIAL

Supplier's Site Datasheet
Capacitor,ceramic,33Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 89K9118 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,33Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
89K9118
Capacitor,ceramic,33Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 89K9118
Capacitor,Ceramic,33 nF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,33nF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - A333K20X7RH5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A333K20X7RH5UAA
Capacitors - Ceramic Capacitors A333K20X7RH5UAA
CAP CER 0.033UF 100V X7R AXIAL

CAP CER 0.033UF 100V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number A333K20X7RH5UAA-ND A333K20X7RH5UAA 89K9118 A333K20X7RH5UAA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,33Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C254U030DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers