0.033µF ±10% 100V Ceramic Capacitor X7R Axial
Capacitor,Ceramic,33
CAP CER 0.033UF 100V X7R AXIAL
CAP CER 0.033UF 100V X7R AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | A333K20X7RH5TAA-ND | 89K9117 | A333K20X7RH5TAA | A333K20X7RH5TAA |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,33Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |