Vishay Intertechnology, Inc. Ceramic Capacitors A333K15X7RF5UAA

Description
0.033µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.033µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A333K15X7RF5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A333K15X7RF5UAA-ND
Ceramic Capacitors A333K15X7RF5UAA-ND
0.033µF ±10% 50V Ceramic Capacitor X7R Axial

0.033µF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A333K15X7RF5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A333K15X7RF5UAA
Capacitors - Ceramic Capacitors A333K15X7RF5UAA
CAP CER 0.033UF 50V X7R AXIAL

CAP CER 0.033UF 50V X7R AXIAL

Supplier's Site
Cap,ceramic,33000Pf,15Vdc,10-% Tol,10+% Tol Vishay - 89K9116 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,33000Pf,15Vdc,10-% Tol,10+% Tol Vishay
89K9116
Cap,ceramic,33000Pf,15Vdc,10-% Tol,10+% Tol Vishay 89K9116
CAP,Ceramic,33000pF, 15VDC,10-% Tol,10+% Tol

CAP,Ceramic,33000pF,15VDC,10-% Tol,10+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number A333K15X7RF5UAA-ND A333K15X7RF5UAA 89K9116
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap,ceramic,33000Pf,15Vdc,10-% Tol,10+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011572 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details