Vishay Intertechnology, Inc. Ceramic Capacitors A332M20X7RL5TAA

Description
3300pF ±20% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
3300pF ±20% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A332M20X7RL5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A332M20X7RL5TAA-ND
Ceramic Capacitors A332M20X7RL5TAA-ND
3300pF ±20% 500V Ceramic Capacitor X7R Axial

3300pF ±20% 500V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A332M20X7RL5TAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A332M20X7RL5TAA
Capacitors - Ceramic Capacitors A332M20X7RL5TAA
CAP CER 3300PF 500V X7R AXIAL

CAP CER 3300PF 500V X7R AXIAL

Supplier's Site
Ceramic Capacitors - A332M20X7RL5TAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A332M20X7RL5TAA
Ceramic Capacitors A332M20X7RL5TAA
CAP CER 3300PF 500V X7R AXIAL

CAP CER 3300PF 500V X7R AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number A332M20X7RL5TAA-ND A332M20X7RL5TAA A332M20X7RL5TAA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1210C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details