Vishay Intertechnology, Inc. Ceramic Capacitors A332K15X7RF5UAA

Description
3300pF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
3300pF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A332K15X7RF5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A332K15X7RF5UAA-ND
Ceramic Capacitors A332K15X7RF5UAA-ND
3300pF ±10% 50V Ceramic Capacitor X7R Axial

3300pF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A332K15X7RF5UAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
A332K15X7RF5UAA
Capacitors - Ceramic Capacitors A332K15X7RF5UAA
CAP CER 3300PF 50V X7R AXIAL

CAP CER 3300PF 50V X7R AXIAL

Supplier's Site
Ceramic Capacitors - A332K15X7RF5UAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A332K15X7RF5UAA
Ceramic Capacitors A332K15X7RF5UAA
CAP CER 3300PF 50V X7R AXIAL

CAP CER 3300PF 50V X7R AXIAL

Supplier's Site Datasheet
Cap,ceramic,3300Pf,15Vdc,10-% Tol,10+% Tol Vishay - 89K9095 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,3300Pf,15Vdc,10-% Tol,10+% Tol Vishay
89K9095
Cap,ceramic,3300Pf,15Vdc,10-% Tol,10+% Tol Vishay 89K9095
CAP,Ceramic,3300pF,1 5VDC,10-% Tol,10+% Tol

CAP,Ceramic,3300pF,15VDC,10-% Tol,10+% Tol

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number A332K15X7RF5UAA-ND A332K15X7RF5UAA A332K15X7RF5UAA 89K9095
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap,ceramic,3300Pf,15Vdc,10-% Tol,10+% Tol Vishay
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021354 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details