Vishay Intertechnology, Inc. 330pF 100V Capacitor A331K15X7RH5TAA

Description
Cap Ceramic 330pF 100V X7R 10% Axial 125°C T/R Product overview: A331K15X7RH5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A331K15X7RH5TAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 330pF 100V X7R 10% Axial 125°C T/R Product overview: A331K15X7RH5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A331K15X7RH5TAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330pF 100V Capacitor
60-A331K15X7RH5TAA
330pF 100V Capacitor 60-A331K15X7RH5TAA
Cap Ceramic 330pF 100V X7R 10% Axial 125°C T/R Product overview: A331K15X7RH5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A331K15X7RH5TAA can be used for catalog matching and distributor lookup.

Cap Ceramic 330pF 100V X7R 10% Axial 125°C T/R Product overview: A331K15X7RH5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A331K15X7RH5TAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1112PHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1112PHTR-ND
Ceramic Capacitors 1112PHTR-ND
330pF ±10% 100V Ceramic Capacitor X7R Axial

330pF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - 1112PHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1112PHCT-ND
Ceramic Capacitors 1112PHCT-ND
330pF ±10% 100V Ceramic Capacitor X7R Axial

330pF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors
Product Number 60-A331K15X7RH5TAA 1112PHTR-ND
Product Name 330pF 100V Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Capacitor, Ceramic;0.047uF;Multilayer;Radial;100VDC;10%;X7R;0.09In.T;0.29In.L;0 - 70186302 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers