Vishay Intertechnology, Inc. Ceramic Capacitors A331K15X7RF5UAA

Description
330pF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
330pF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A331K15X7RF5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A331K15X7RF5UAA-ND
Ceramic Capacitors A331K15X7RF5UAA-ND
330pF ±10% 50V Ceramic Capacitor X7R Axial

330pF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A331K15X7RF5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A331K15X7RF5UAA
Capacitors - Ceramic Capacitors A331K15X7RF5UAA
CAP CER 330PF 50V X7R AXIAL

CAP CER 330PF 50V X7R AXIAL

Supplier's Site
Cap,ceramic,330Pf,15Vdc,10-% Tol,10+% Tol Vishay - 89K9075 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,330Pf,15Vdc,10-% Tol,10+% Tol Vishay
89K9075
Cap,ceramic,330Pf,15Vdc,10-% Tol,10+% Tol Vishay 89K9075
CAP,Ceramic,330pF,15 VDC,10-% Tol,10+% Tol

CAP,Ceramic,330pF,15VDC,10-% Tol,10+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number A331K15X7RF5UAA-ND A331K15X7RF5UAA 89K9075
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap,ceramic,330Pf,15Vdc,10-% Tol,10+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX153K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers