Vishay Intertechnology, Inc. Capacitors - Ceramic Capacitors A330J15C0GF5UAA

Description
Win Source Part Number: 987068-A330J15C0GF5U AA Category: Capacitors>Ceramic Capacitors Series: A Package: Tape & Box (TB) Applications: General Purpose Standard Package: 4,000 Capacitance: 33 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.098" Dia x 0.150" L (2.50mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet
Description
Win Source Part Number: 987068-A330J15C0GF5U AA Category: Capacitors>Ceramic Capacitors Series: A Package: Tape & Box (TB) Applications: General Purpose Standard Package: 4,000 Capacitance: 33 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.098" Dia x 0.150" L (2.50mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 987068-A330J15C0GF5UAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
987068-A330J15C0GF5UAA
Capacitors - Ceramic Capacitors 987068-A330J15C0GF5UAA
Win Source Part Number: 987068-A330J15C0GF5U AA Category: Capacitors>Ceramic Capacitors Series: A Package: Tape & Box (TB) Applications: General Purpose Standard Package: 4,000 Capacitance: 33 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.098" Dia x 0.150" L (2.50mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 987068-A330J15C0GF5UAA
Category: Capacitors>Ceramic Capacitors
Series: A
Package: Tape & Box (TB)
Applications: General Purpose
Standard Package: 4,000
Capacitance: 33 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.098" Dia x 0.150" L (2.50mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Singapore, Singapore
33pF 50V Capacitor
60-A330J15C0GF5UAA
33pF 50V Capacitor 60-A330J15C0GF5UAA
Cap Ceramic 33pF 50V C0G 5% Axial 125°C Ammo Product overview: A330J15C0GF5UAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A330J15C0GF5UAA can be used for catalog matching and distributor lookup.

Cap Ceramic 33pF 50V C0G 5% Axial 125°C Ammo Product overview: A330J15C0GF5UAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A330J15C0GF5UAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - A330J15C0GF5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A330J15C0GF5UAA-ND
Ceramic Capacitors A330J15C0GF5UAA-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

33pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A330J15C0GF5UAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
A330J15C0GF5UAA
Capacitors - Ceramic Capacitors A330J15C0GF5UAA
CAP CER 33PF 50V C0G/NP0 AXIAL

CAP CER 33PF 50V C0G/NP0 AXIAL

Supplier's Site
Cap,ceramic,33Pf,25Vdc,5-% Tol,5+% Tol Vishay - 89K9045 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,33Pf,25Vdc,5-% Tol,5+% Tol Vishay
89K9045
Cap,ceramic,33Pf,25Vdc,5-% Tol,5+% Tol Vishay 89K9045
CAP,Ceramic,33pF,25V DC,5-% Tol,5+% Tol

CAP,Ceramic,33pF,25VDC,5-% Tol,5+% Tol

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 987068-A330J15C0GF5UAA 60-A330J15C0GF5UAA A330J15C0GF5UAA-ND A330J15C0GF5UAA 89K9045
Product Name Capacitors - Ceramic Capacitors 33pF 50V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Cap,ceramic,33Pf,25Vdc,5-% Tol,5+% Tol Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers