Vishay Intertechnology, Inc. Ceramic Capacitors A272K20C0GF5TAA

Description
2700pF ±10% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
2700pF ±10% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A272K20C0GF5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A272K20C0GF5TAA-ND
Ceramic Capacitors A272K20C0GF5TAA-ND
2700pF ±10% 50V Ceramic Capacitor C0G, NP0 Axial

2700pF ±10% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitor,ceramic,2.7Nf,50Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 89K9013 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2.7Nf,50Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
89K9013
Capacitor,ceramic,2.7Nf,50Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 89K9013
Capacitor,Ceramic,2. 7nF,50VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,2.7nF,50VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site
Ceramic Capacitors - A272K20C0GF5TAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A272K20C0GF5TAA
Ceramic Capacitors A272K20C0GF5TAA
CAP CER 2700PF 50V C0G/NP0 AXIAL

CAP CER 2700PF 50V C0G/NP0 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number A272K20C0GF5TAA-ND 89K9013 A272K20C0GF5TAA
Product Name Ceramic Capacitors Capacitor,ceramic,2.7Nf,50Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C145U010DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - C17AH1R4C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908680P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details