27pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
CAP CER 27PF 50V C0G/NP0 AXIAL
CAP CER 27PF 50V C0G/NP0 AXIAL
CAP,Ceramic,27pF,25V
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | A270J15C0GF5UAA-ND | A270J15C0GF5UAA | A270J15C0GF5UAA | 89K8962 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap,ceramic,27Pf,25Vdc,5-% Tol,5+% Tol Vishay |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 50 volts | 50 volts | 50 volts |