Vishay Intertechnology, Inc. Ceramic Capacitors A270J15C0GF5TAA

Description
27pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
27pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A270J15C0GF5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A270J15C0GF5TAA-ND
Ceramic Capacitors A270J15C0GF5TAA-ND
27pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

27pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - A270J15C0GF5TAA - 908888-A270J15C0GF5TAA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - A270J15C0GF5TAA
908888-A270J15C0GF5TAA
Ceramic Capacitors - A270J15C0GF5TAA 908888-A270J15C0GF5TAA
Manufacturer: Vishay Win Source Part Number: 908888-A270J15C0GF5T AA Series: A Operating Temperature Range: -55°C ~ 125°C Features: 27 pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial Package: Axial Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 7000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0040

Manufacturer: Vishay
Win Source Part Number: 908888-A270J15C0GF5TAA
Series: A
Operating Temperature Range: -55°C ~ 125°C
Features: 27 pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Package: Axial
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 7000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040

Buy Now Datasheet
Singapore, Singapore
27pF 50V Capacitor
60-A270J15C0GF5TAA
27pF 50V Capacitor 60-A270J15C0GF5TAA
Cap Ceramic 27pF 50V C0G 5% Axial 125°C T/R Product overview: A270J15C0GF5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A270J15C0GF5TAA can be used for catalog matching and distributor lookup.

Cap Ceramic 27pF 50V C0G 5% Axial 125°C T/R Product overview: A270J15C0GF5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A270J15C0GF5TAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap,ceramic,27Pf,25Vdc,5-% Tol,5+% Tol Vishay - 89K8961 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,27Pf,25Vdc,5-% Tol,5+% Tol Vishay
89K8961
Cap,ceramic,27Pf,25Vdc,5-% Tol,5+% Tol Vishay 89K8961
CAP,Ceramic,27pF,25V DC,5-% Tol,5+% Tol

CAP,Ceramic,27pF,25VDC,5-% Tol,5+% Tol

Supplier's Site
Capacitors - Ceramic Capacitors - A270J15C0GF5TAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
A270J15C0GF5TAA
Capacitors - Ceramic Capacitors A270J15C0GF5TAA
CAP CER 27PF 50V C0G/NP0 AXIAL

CAP CER 27PF 50V C0G/NP0 AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number A270J15C0GF5TAA-ND 908888-A270J15C0GF5TAA 60-A270J15C0GF5TAA 89K8961 A270J15C0GF5TAA
Product Name Ceramic Capacitors Ceramic Capacitors - A270J15C0GF5TAA 27pF 50V Capacitor Cap,ceramic,27Pf,25Vdc,5-% Tol,5+% Tol Vishay Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011294 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers