Vishay Intertechnology, Inc. Ceramic Capacitors A224K20X7RF5UAAP

Description
0.22µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.22µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-A224K20X7RF5UAAPCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-A224K20X7RF5UAAPCT-ND
Ceramic Capacitors 56-A224K20X7RF5UAAPCT-ND
0.22µF ±10% 50V Ceramic Capacitor X7R Axial

0.22µF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - 56-A224K20X7RF5UAAPTB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-A224K20X7RF5UAAPTB-ND
Ceramic Capacitors 56-A224K20X7RF5UAAPTB-ND
0.22µF ±10% 50V Ceramic Capacitor X7R Axial

0.22µF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Cap, 0.22Uf, 50V, Mlcc, Axial Rohs Compliant Vishay - 92AH3953 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 50V, Mlcc, Axial Rohs Compliant Vishay
92AH3953
Cap, 0.22Uf, 50V, Mlcc, Axial Rohs Compliant Vishay 92AH3953
CAP, 0.22UF, 50V, MLCC, AXIAL ROHS COMPLIANT: YES

CAP, 0.22UF, 50V, MLCC, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 56-A224K20X7RF5UAAPCT-ND 92AH3953
Product Name Ceramic Capacitors Cap, 0.22Uf, 50V, Mlcc, Axial Rohs Compliant Vishay
Applications Automotive
Operating Temperature -55 to 160 C (-67 to 320 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Ceramic Capacitors - M39014/011537 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers