Vishay Intertechnology, Inc. Ceramic Capacitors A224K20X7RF5UAA

Description
0.22µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.22µF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A224K20X7RF5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A224K20X7RF5UAA-ND
Ceramic Capacitors A224K20X7RF5UAA-ND
0.22µF ±10% 50V Ceramic Capacitor X7R Axial

0.22µF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A224K20X7RF5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A224K20X7RF5UAA
Capacitors - Ceramic Capacitors A224K20X7RF5UAA
CAP CER 0.22UF 50V X7R AXIAL

CAP CER 0.22UF 50V X7R AXIAL

Supplier's Site
Ceramic Capacitors - A224K20X7RF5UAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A224K20X7RF5UAA
Ceramic Capacitors A224K20X7RF5UAA
CAP CER 0.22UF 50V X7R AXIAL

CAP CER 0.22UF 50V X7R AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number A224K20X7RF5UAA-ND A224K20X7RF5UAA A224K20X7RF5UAA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details