Vishay Intertechnology, Inc. Ceramic Capacitors A223Z15Y5VF5UAA

Description
0.022µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Axial
Request a Quote Datasheet
Description
0.022µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A223Z15Y5VF5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A223Z15Y5VF5UAA-ND
Ceramic Capacitors A223Z15Y5VF5UAA-ND
0.022µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Axial

0.022µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Axial

Buy Now Datasheet
A 50V 22Nf -20/ % Y5V Ammo E3 Vishay - 89K8954 - Newark, An Avnet Company
Chicago, IL, United States
A 50V 22Nf -20/ % Y5V Ammo E3 Vishay
89K8954
A 50V 22Nf -20/ % Y5V Ammo E3 Vishay 89K8954
A 50V 22NF -20/ % Y5V AMMO E3

A 50V 22NF -20/ % Y5V AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number A223Z15Y5VF5UAA-ND 89K8954
Product Name Ceramic Capacitors A 50V 22Nf -20/ % Y5V Ammo E3 Vishay
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF
Capacitance Tolerance 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C1206C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details