Vishay Intertechnology, Inc. Ceramic Capacitors A223Z15Y5VF5TAA

Description
0.022µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Axial
Request a Quote Datasheet
Description
0.022µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A223Z15Y5VF5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A223Z15Y5VF5TAA-ND
Ceramic Capacitors A223Z15Y5VF5TAA-ND
0.022µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Axial

0.022µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Axial

Buy Now Datasheet
A 50V 22Nf -20/ % Y5V Reel E3 Vishay - 89K8953 - Newark, An Avnet Company
Chicago, IL, United States
A 50V 22Nf -20/ % Y5V Reel E3 Vishay
89K8953
A 50V 22Nf -20/ % Y5V Reel E3 Vishay 89K8953
A 50V 22NF -20/ % Y5V REEL E3

A 50V 22NF -20/ % Y5V REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number A223Z15Y5VF5TAA-ND 89K8953
Product Name Ceramic Capacitors A 50V 22Nf -20/ % Y5V Reel E3 Vishay
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF
Capacitance Tolerance 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details