Vishay Intertechnology, Inc. Ceramic Capacitors A223K15X7RH5TAA

Description
0.022µF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
0.022µF ±10% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A223K15X7RH5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A223K15X7RH5TAA-ND
Ceramic Capacitors A223K15X7RH5TAA-ND
0.022µF ±10% 100V Ceramic Capacitor X7R Axial

0.022µF ±10% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Cap,ceramic,22000Pf,15Vdc,10-% Tol,10+% Tol Vishay - 89K8940 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,22000Pf,15Vdc,10-% Tol,10+% Tol Vishay
89K8940
Cap,ceramic,22000Pf,15Vdc,10-% Tol,10+% Tol Vishay 89K8940
CAP,Ceramic,22000pF, 15VDC,10-% Tol,10+% Tol

CAP,Ceramic,22000pF,15VDC,10-% Tol,10+% Tol

Supplier's Site
Capacitors - Ceramic Capacitors - A223K15X7RH5TAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A223K15X7RH5TAA
Capacitors - Ceramic Capacitors A223K15X7RH5TAA
CAP CER 0.022UF 100V X7R AXIAL

CAP CER 0.022UF 100V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number A223K15X7RH5TAA-ND 89K8940 A223K15X7RH5TAA
Product Name Ceramic Capacitors Cap,ceramic,22000Pf,15Vdc,10-% Tol,10+% Tol Vishay Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101282U100EJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1240-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers