2200pF ±20% 50V Ceramic Capacitor X7R Axial
Capacitor,Ceramic,2.
CAP CER 2200PF 50V X7R AXIAL
CAP CER 2200PF 50V X7R AXIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | A222M15X7RF5UAA-ND | 89K8932 | A222M15X7RF5UAA | A222M15X7RF5UAA |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,2.2Nf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Vishay | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 50 volts | 50 volts | 50 volts |