2200pF ±10% 50V Ceramic Capacitor X7R Axial
2200pF ±10% 50V Ceramic Capacitor X7R Axial
CAP, 2200PF, 50V, MLCC, AXIAL ROHS COMPLIANT: YES
A 50V 2.2NF 10% X7R AMMO E3 AUTO
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 56-A222K15X7RF5UAAPCT-ND | 92AH3950 | A222K15X7RF5UAAP |
| Product Name | Ceramic Capacitors | Cap, 2200Pf, 50V, Mlcc, Axial Rohs Compliant Vishay | Ceramic Capacitors |
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 160 C (-67 to 320 F) | -55 to 160 C (-67 to 320 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 50 volts | 50 volts |