Vishay Intertechnology, Inc. Ceramic Capacitors A221K15X7RL5UAA

Description
220pF ±10% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
220pF ±10% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A221K15X7RL5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A221K15X7RL5UAA-ND
Ceramic Capacitors A221K15X7RL5UAA-ND
220pF ±10% 500V Ceramic Capacitor X7R Axial

220pF ±10% 500V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - A221K15X7RL5UAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A221K15X7RL5UAA
Ceramic Capacitors A221K15X7RL5UAA
CAP CER 220PF 500V X7R AXIAL

CAP CER 220PF 500V X7R AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - A221K15X7RL5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A221K15X7RL5UAA
Capacitors - Ceramic Capacitors A221K15X7RL5UAA
CAP CER 220PF 500V X7R AXIAL

CAP CER 220PF 500V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number A221K15X7RL5UAA-ND A221K15X7RL5UAA A221K15X7RL5UAA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Film Capacitors - 1727545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details