Vishay Intertechnology, Inc. Ceramic Capacitors A221K15X7RL5TAA

Description
220pF ±10% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
220pF ±10% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A221K15X7RL5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A221K15X7RL5TAA-ND
Ceramic Capacitors A221K15X7RL5TAA-ND
220pF ±10% 500V Ceramic Capacitor X7R Axial

220pF ±10% 500V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A221K15X7RL5TAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A221K15X7RL5TAA
Capacitors - Ceramic Capacitors A221K15X7RL5TAA
CAP CER 220PF 500V X7R AXIAL

CAP CER 220PF 500V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number A221K15X7RL5TAA-ND A221K15X7RL5TAA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details