Vishay Intertechnology, Inc. Ceramic Capacitors A221K15X7RF5TAA

Description
220pF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
220pF ±10% 50V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A221K15X7RF5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A221K15X7RF5TAA-ND
Ceramic Capacitors A221K15X7RF5TAA-ND
220pF ±10% 50V Ceramic Capacitor X7R Axial

220pF ±10% 50V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Cap,ceramic,220Pf,15Vdc,10-% Tol,10+% Tol Vishay - 89K8895 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,220Pf,15Vdc,10-% Tol,10+% Tol Vishay
89K8895
Cap,ceramic,220Pf,15Vdc,10-% Tol,10+% Tol Vishay 89K8895
CAP,Ceramic,220pF,15 VDC,10-% Tol,10+% Tol

CAP,Ceramic,220pF,15VDC,10-% Tol,10+% Tol

Supplier's Site
Capacitors - Ceramic Capacitors - A221K15X7RF5TAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A221K15X7RF5TAA
Capacitors - Ceramic Capacitors A221K15X7RF5TAA
CAP CER 220PF 50V X7R AXIAL

CAP CER 220PF 50V X7R AXIAL

Supplier's Site
Ceramic Capacitors - A221K15X7RF5TAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A221K15X7RF5TAA
Ceramic Capacitors A221K15X7RF5TAA
CAP CER 220PF 50V X7R AXIAL

CAP CER 220PF 50V X7R AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number A221K15X7RF5TAA-ND 89K8895 A221K15X7RF5TAA A221K15X7RF5TAA
Product Name Ceramic Capacitors Cap,ceramic,220Pf,15Vdc,10-% Tol,10+% Tol Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers