Vishay Intertechnology, Inc. Ceramic Capacitors A221J15C0GF5TAA

Description
220pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
220pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1004PHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1004PHCT-ND
Ceramic Capacitors 1004PHCT-ND
220pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

220pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - 1004PHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1004PHTR-ND
Ceramic Capacitors 1004PHTR-ND
220pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

220pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Singapore, Singapore
220pF 50V Capacitor
60-A221J15C0GF5TAA
220pF 50V Capacitor 60-A221J15C0GF5TAA
Cap Ceramic 220pF 50V C0G 5% Axial 125°C T/R Product overview: A221J15C0GF5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A221J15C0GF5TAA can be used for catalog matching and distributor lookup.

Cap Ceramic 220pF 50V C0G 5% Axial 125°C T/R Product overview: A221J15C0GF5TAA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-A221J15C0GF5TAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 220Pf 50V, C0G, 5%, Axial, Full Reel; Capacitance Vishay - 95C0854 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf 50V, C0G, 5%, Axial, Full Reel; Capacitance Vishay
95C0854
Ceramic Capacitor 220Pf 50V, C0G, 5%, Axial, Full Reel; Capacitance Vishay 95C0854
CERAMIC CAPACITOR 220PF 50V, C0G, 5%, AXIAL, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Product Range:A Series RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF 50V, C0G, 5%, AXIAL, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Product Range:A Series RoHS Compliant: Yes

Supplier's Site
Cap, 220Pf, 50V, Mlccaxial Rohs Compliant Vishay - 73AJ1776 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 50V, Mlccaxial Rohs Compliant Vishay
73AJ1776
Cap, 220Pf, 50V, Mlccaxial Rohs Compliant Vishay 73AJ1776
CAP, 220PF, 50V, MLCCAXIAL ROHS COMPLIANT: YES

CAP, 220PF, 50V, MLCCAXIAL ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - A221J15C0GF5TAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A221J15C0GF5TAA
Ceramic Capacitors A221J15C0GF5TAA
CAP CER 220PF 50V C0G/NP0 AXIAL

CAP CER 220PF 50V C0G/NP0 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1004PHCT-ND 60-A221J15C0GF5TAA 95C0854 73AJ1776 A221J15C0GF5TAA
Product Name Ceramic Capacitors 220pF 50V Capacitor Ceramic Capacitor 220Pf 50V, C0G, 5%, Axial, Full Reel; Capacitance Vishay Cap, 220Pf, 50V, Mlccaxial Rohs Compliant Vishay Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908539P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details