0.018µF ±10% 200V Ceramic Capacitor X7R Axial
Capacitor,Ceramic,18
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | A183K15X7RK5UAA-ND | 89K8861 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,18Nf,200Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0180 microF | |
| Capacitance Tolerance | 10 (+/- %) |