1800pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Capacitor,Ceramic,1.
CAP CER 1800PF 50V C0G/NP0 AXIAL
CAP CER 1800PF 50V C0G/NP0 AXIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | A182J15C0GF5UAA-ND | 89K8825 | A182J15C0GF5UAA | A182J15C0GF5UAA |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,1.8Nf,50Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 50 volts | 50 volts | 50 volts |