Vishay Intertechnology, Inc. Ceramic Capacitors A181M15X7RH5TAA

Description
180pF ±20% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
180pF ±20% 100V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A181M15X7RH5TAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A181M15X7RH5TAA-ND
Ceramic Capacitors A181M15X7RH5TAA-ND
180pF ±20% 100V Ceramic Capacitor X7R Axial

180pF ±20% 100V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A181M15X7RH5TAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A181M15X7RH5TAA
Capacitors - Ceramic Capacitors A181M15X7RH5TAA
CAP CER 180PF 100V X7R AXIAL

CAP CER 180PF 100V X7R AXIAL

Supplier's Site
Ceramic Capacitors - A181M15X7RH5TAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A181M15X7RH5TAA
Ceramic Capacitors A181M15X7RH5TAA
CAP CER 180PF 100V X7R AXIAL

CAP CER 180PF 100V X7R AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number A181M15X7RH5TAA-ND A181M15X7RH5TAA A181M15X7RH5TAA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1854968P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers