Vishay Intertechnology, Inc. Ceramic Capacitors A181K15X7RL5UAA

Description
180pF ±10% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet
Description
180pF ±10% 500V Ceramic Capacitor X7R Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A181K15X7RL5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A181K15X7RL5UAA-ND
Ceramic Capacitors A181K15X7RL5UAA-ND
180pF ±10% 500V Ceramic Capacitor X7R Axial

180pF ±10% 500V Ceramic Capacitor X7R Axial

Buy Now Datasheet
Ceramic Capacitors - A181K15X7RL5UAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
A181K15X7RL5UAA
Ceramic Capacitors A181K15X7RL5UAA
CAP CER 180PF 500V X7R AXIAL

CAP CER 180PF 500V X7R AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - A181K15X7RL5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A181K15X7RL5UAA
Capacitors - Ceramic Capacitors A181K15X7RL5UAA
CAP CER 180PF 500V X7R AXIAL

CAP CER 180PF 500V X7R AXIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number A181K15X7RL5UAA-ND A181K15X7RL5UAA A181K15X7RL5UAA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22R104K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1726021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details