Vishay Intertechnology, Inc. Ceramic Capacitors A180K15C0GF5UAA

Description
18pF ±10% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
18pF ±10% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - A180K15C0GF5UAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
A180K15C0GF5UAA-ND
Ceramic Capacitors A180K15C0GF5UAA-ND
18pF ±10% 50V Ceramic Capacitor C0G, NP0 Axial

18pF ±10% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - A180K15C0GF5UAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
A180K15C0GF5UAA
Capacitors - Ceramic Capacitors A180K15C0GF5UAA
CAP CER 18PF 50V C0G/NP0 AXIAL

CAP CER 18PF 50V C0G/NP0 AXIAL

Supplier's Site
Capacitor,ceramic,18Pf,50Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay - 89K8790 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,18Pf,50Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
89K8790
Capacitor,ceramic,18Pf,50Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay 89K8790
Capacitor,Ceramic,18 pF,50VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC

Capacitor,Ceramic,18pF,50VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number A180K15C0GF5UAA-ND A180K15C0GF5UAA 89K8790
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,18Pf,50Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Vishay
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details